HardwareSource, Inc. Solid Brass Egg 1-1/4 Inch Cabinet Knob, Anti.. 817124

Description
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Antique Brass Solid brass cabinet knob at a great price. Antique Brass finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob projection is 1-3/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Antique Brass Solid brass cabinet knob at a great price. Antique Brass finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob projection is 1-3/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Anti.. - 817124 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Anti..
817124
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Anti.. 817124
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Antique Brass Solid brass cabinet knob at a great price. Antique Brass finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob projection is 1-3/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Egg 1-1/4 Inch Cabinet Knob, Antique Brass

  • Solid brass cabinet knob at a great price.
  • Antique Brass finish.
  • Knob is egg shaped.
  • Knob measures 1-1/4" x 7/8".
  • Knob projection is 1-3/8".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817124
Product Name Solid Brass Egg 1-1/4 Inch Cabinet Knob, Anti..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 10 inch (254 mm)
Leaf Material Steel; Steel
View Details
Double End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXD-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 10.7 N-m , Reverse Torque 9 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-695F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
LIFT-OFF HINGE (WELD-ON) - HNH-75CL - HNH-75CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details