HardwareSource, Inc. Solid Brass Egg 1-1/4 Inch Cabinet Knob, Sati.. 817118

Description
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob projection is 1-3/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob projection is 1-3/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Sati.. - 817118 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Sati..
817118
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Sati.. 817118
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob projection is 1-3/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Egg 1-1/4 Inch Cabinet Knob, Satin Nickel

  • Solid brass cabinet knob at a great price.
  • Satin Nickel finish.
  • Knob is egg shaped.
  • Knob measures 1-1/4" x 7/8".
  • Knob projection is 1-3/8".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817118
Product Name Solid Brass Egg 1-1/4 Inch Cabinet Knob, Sati..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0787 inch (2 mm)
Length 1.73 inch (44 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXS-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-60 - bisco industries
Specs
Hinge Type Concealed
View Details
CONCEALED HINGE BODY - H95TMH - H95TMH - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.56 inch (90.49 mm)
Hole Type Round
View Details