HardwareSource, Inc. Solid Brass Egg 1-1/4 Inch Cabinet Knob, Poli.. 817116

Description
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob projection is 1-3/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob projection is 1-3/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Poli.. - 817116 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Poli..
817116
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Poli.. 817116
Solid Brass Egg 1-1/4 Inch Cabinet Knob, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob is egg shaped. Knob measures 1-1/4" x 7/8". Knob projection is 1-3/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Egg 1-1/4 Inch Cabinet Knob, Polished Brass

  • Solid brass cabinet knob at a great price.
  • Polished Brass finish.
  • Knob is egg shaped.
  • Knob measures 1-1/4" x 7/8".
  • Knob projection is 1-3/8".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817116
Product Name Solid Brass Egg 1-1/4 Inch Cabinet Knob, Poli..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 3.94 inch (100 mm)
Open Width 0.7874 inch (20 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-12-510-52 - bisco industries
Specs
Hinge Type Concealed
View Details
HEAVY DUTY LIFT-OFF HINGE (WELD ON) - HG-LSH-204L - HG-LSH-204L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 1.12 inch (28.57 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details