HardwareSource, Inc. Solid Brass Round 1-1/2 Inch Cabinet Knob, Oi.. 817104

Description
Solid Brass Round 1-1/2 Inch Cabinet Knob, Oil Rubbed Bronze Solid brass cabinet knob at a great price. Oil Rubbed Bronze finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Round 1-1/2 Inch Cabinet Knob, Oil Rubbed Bronze Solid brass cabinet knob at a great price. Oil Rubbed Bronze finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Round 1-1/2 Inch Cabinet Knob, Oi.. - 817104 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Round 1-1/2 Inch Cabinet Knob, Oi..
817104
Solid Brass Round 1-1/2 Inch Cabinet Knob, Oi.. 817104
Solid Brass Round 1-1/2 Inch Cabinet Knob, Oil Rubbed Bronze Solid brass cabinet knob at a great price. Oil Rubbed Bronze finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Round 1-1/2 Inch Cabinet Knob, Oil Rubbed Bronze

  • Solid brass cabinet knob at a great price.
  • Oil Rubbed Bronze finish.
  • Knob measures 1-1/2" in diameter.
  • Knob projection is 1-1/2".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817104
Product Name Solid Brass Round 1-1/2 Inch Cabinet Knob, Oi..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXS-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Hinges - 2455581 - RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.4094 inch (10.4 mm)
Length 2.05 inch (52 mm)
View Details
2 suppliers
SWIVEL TORQUE HINGE (34mm CABLE HOLE) - HG-S70-34 - HG-S70-34 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.44 inch (87.31 mm)
Hole Type Round
View Details