HardwareSource, Inc. Solid Brass Round 1-1/2 Inch Cabinet Knob, Po.. 817102

Description
Solid Brass Round 1-1/2 Inch Cabinet Knob, Polished Nickel Solid brass cabinet knob at a great price Polished Nickel finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Round 1-1/2 Inch Cabinet Knob, Polished Nickel Solid brass cabinet knob at a great price Polished Nickel finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Round 1-1/2 Inch Cabinet Knob, Po.. - 817102 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Round 1-1/2 Inch Cabinet Knob, Po..
817102
Solid Brass Round 1-1/2 Inch Cabinet Knob, Po.. 817102
Solid Brass Round 1-1/2 Inch Cabinet Knob, Polished Nickel Solid brass cabinet knob at a great price Polished Nickel finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Round 1-1/2 Inch Cabinet Knob, Polished Nickel

  • Solid brass cabinet knob at a great price
  • Polished Nickel finish.
  • Knob measures 1-1/2" in diameter.
  • Knob projection is 1-1/2".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817102
Product Name Solid Brass Round 1-1/2 Inch Cabinet Knob, Po..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Stud
Leaf Thickness 0.6299 inch (16 mm)
Length 1.3 inch (33 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXD-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 12.4 N-m , Reverse Torque 9.0 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-620F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-14T - 360-26-14T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details