HardwareSource, Inc. Solid Brass Round 1-1/2 Inch Cabinet Knob, Sa.. 817100

Description
Solid Brass Round 1-1/2 Inch Cabinet Knob, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Round 1-1/2 Inch Cabinet Knob, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Round 1-1/2 Inch Cabinet Knob, Sa.. - 817100 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Round 1-1/2 Inch Cabinet Knob, Sa..
817100
Solid Brass Round 1-1/2 Inch Cabinet Knob, Sa.. 817100
Solid Brass Round 1-1/2 Inch Cabinet Knob, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Round 1-1/2 Inch Cabinet Knob, Satin Nickel

  • Solid brass cabinet knob at a great price.
  • Satin Nickel finish.
  • Knob measures 1-1/2" in diameter.
  • Knob projection is 1-1/2".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Knobs (industrial)
Product Number 817100
Product Name Solid Brass Round 1-1/2 Inch Cabinet Knob, Sa..
Unlock Full Specs
to access all available technical data

Similar Products

Mushroom Knob - MG60 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Mushroom
Colors / Finishes Available Glossy Finish, Black
Knob Material Plastic
View Details
Point Knob, M4 Thread, Zinc Alloy, Diamond Brass - MP-06-140-40 - Southco
Specs
Colors / Finishes Available PVD
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
Clamping Knobs - 188948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Four Arms / Lobes; 4-Arm
Diameter / Width 1.22 inches (31 mm)
Bore Diameter 0.2362 inches (6 mm)
View Details