HardwareSource, Inc. Solid Brass Round 1-1/2 Inch Cabinet Knob, Po.. 817098

Description
Solid Brass Round 1-1/2 Inch Cabinet Knob, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Round 1-1/2 Inch Cabinet Knob, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Round 1-1/2 Inch Cabinet Knob, Po.. - 817098 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Round 1-1/2 Inch Cabinet Knob, Po..
817098
Solid Brass Round 1-1/2 Inch Cabinet Knob, Po.. 817098
Solid Brass Round 1-1/2 Inch Cabinet Knob, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Round 1-1/2 Inch Cabinet Knob, Polished Brass

  • Solid brass cabinet knob at a great price.
  • Polished Brass finish.
  • Knob measures 1-1/2" in diameter.
  • Knob projection is 1-1/2".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817098
Product Name Solid Brass Round 1-1/2 Inch Cabinet Knob, Po..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 3.15 inch (80 mm)
Open Width 0.6299 inch (16 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXD-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
SELF-OPEN DAMPER HINGE - HG-JHS11-2BL - HG-JHS11-2BL - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Leaf Material Plastic; Polyacetal
Material Finish Black
View Details