HardwareSource, Inc. Solid Brass Round 1-1/2 Inch Cabinet Knob, An.. 817096

Description
Solid Brass Round 1-1/2 Inch Cabinet Knob, Antique Brass Solid brass cabinet knob at a great price. Antique Brass finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Round 1-1/2 Inch Cabinet Knob, Antique Brass Solid brass cabinet knob at a great price. Antique Brass finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Round 1-1/2 Inch Cabinet Knob, An.. - 817096 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Round 1-1/2 Inch Cabinet Knob, An..
817096
Solid Brass Round 1-1/2 Inch Cabinet Knob, An.. 817096
Solid Brass Round 1-1/2 Inch Cabinet Knob, Antique Brass Solid brass cabinet knob at a great price. Antique Brass finish. Knob measures 1-1/2" in diameter. Knob projection is 1-1/2". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Round 1-1/2 Inch Cabinet Knob, Antique Brass

  • Solid brass cabinet knob at a great price.
  • Antique Brass finish.
  • Knob measures 1-1/2" in diameter.
  • Knob projection is 1-1/2".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817096
Product Name Solid Brass Round 1-1/2 Inch Cabinet Knob, An..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4365086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0689 inch (1.75 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXD-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-50-570 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
TORQUE HINGE (ONE WAY/UPWARD TOP-OPENING) - HG-TQA90-A - HG-TQA90-A - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
View Details