HardwareSource, Inc. Solid Brass Round Cabinet Knob, 1 Inch, Polis.. 817080

Description
Solid Brass Round Cabinet Knob, 1 Inch, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob measures 1" in diameter. Knob projection is 7/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Round Cabinet Knob, 1 Inch, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob measures 1" in diameter. Knob projection is 7/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Round Cabinet Knob, 1 Inch, Polis.. - 817080 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Round Cabinet Knob, 1 Inch, Polis..
817080
Solid Brass Round Cabinet Knob, 1 Inch, Polis.. 817080
Solid Brass Round Cabinet Knob, 1 Inch, Polished Brass Solid brass cabinet knob at a great price. Polished Brass finish. Knob measures 1" in diameter. Knob projection is 7/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Round Cabinet Knob, 1 Inch, Polished Brass

  • Solid brass cabinet knob at a great price.
  • Polished Brass finish.
  • Knob measures 1" in diameter.
  • Knob projection is 7/8".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817080
Product Name Solid Brass Round Cabinet Knob, 1 Inch, Polis..
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
Hinges - 2937702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.1181 inch (3 mm)
Length 3.88 inch (98.5 mm)
View Details