HardwareSource, Inc. Solid Brass Round Cabinet Knob, 1 Inch, Satin.. 817078

Description
Solid Brass Round Cabinet Knob, 1 Inch, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Knob measures 1" in diameter. Knob projection is 7/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.
Description
Solid Brass Round Cabinet Knob, 1 Inch, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Knob measures 1" in diameter. Knob projection is 7/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Round Cabinet Knob, 1 Inch, Satin.. - 817078 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Round Cabinet Knob, 1 Inch, Satin..
817078
Solid Brass Round Cabinet Knob, 1 Inch, Satin.. 817078
Solid Brass Round Cabinet Knob, 1 Inch, Satin Nickel Solid brass cabinet knob at a great price. Satin Nickel finish. Knob measures 1" in diameter. Knob projection is 7/8". Plated steel screw is included (1" long with 8-32 thread) Made from solid brass material.

Solid Brass Round Cabinet Knob, 1 Inch, Satin Nickel

  • Solid brass cabinet knob at a great price.
  • Satin Nickel finish.
  • Knob measures 1" in diameter.
  • Knob projection is 7/8".
  • Plated steel screw is included (1" long with 8-32 thread)
  • Made from solid brass material.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817078
Product Name Solid Brass Round Cabinet Knob, 1 Inch, Satin..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 188922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flap
Leaf Thickness 0.5906 inch (15 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXD-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge, 150°, Stainless Steel Detent Tube, Natural, Black - C6-227 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
CONCEALED HINGE - H160-34/28 - H160-34/28 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details