HardwareSource, Inc. Solid Brass Parliament Hinges 817004

Description
For use on windows and shutters Wide throw design for wide swinging shutters Also for deep set casement windows Solid brass base material Features decorative ball tips Hinge pins are removable and made from stainless steel Matching wood screws are included Height dimension measures the largest part of the leaf Finishes: Polished Brass Polished Nickel Oil Rubbed Bronze
Description
For use on windows and shutters Wide throw design for wide swinging shutters Also for deep set casement windows Solid brass base material Features decorative ball tips Hinge pins are removable and made from stainless steel Matching wood screws are included Height dimension measures the largest part of the leaf Finishes: Polished Brass Polished Nickel Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Solid Brass Parliament Hinges - 817004 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass Parliament Hinges
817004
Solid Brass Parliament Hinges 817004
For use on windows and shutters Wide throw design for wide swinging shutters Also for deep set casement windows Solid brass base material Features decorative ball tips Hinge pins are removable and made from stainless steel Matching wood screws are included Height dimension measures the largest part of the leaf Finishes: Polished Brass Polished Nickel Oil Rubbed Bronze
  • For use on windows and shutters
  • Wide throw design for wide swinging shutters
  • Also for deep set casement windows
  • Solid brass base material
  • Features decorative ball tips
  • Hinge pins are removable and made from stainless steel
  • Matching wood screws are included
  • Height dimension measures the largest part of the leaf

Finishes:

  • Polished Brass
  • Polished Nickel
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 817004
Product Name Solid Brass Parliament Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7729641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.2047 inch (5.2 mm)
Length 2.56 inch (65 mm)
View Details
Single End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXS-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 9.0 N⋅m, Reverse Torque 0, Aluminum Alloy, Powder Coat, Black - E6-10-680F0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
TORQUE HINGE - HG-MF15-WT - HG-MF15-WT - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details