HardwareSource, Inc. 2" Finial Tipped Hinge, Steel 816985

Description
Hinge is made of steel base material. Decorative finial tips. Size is 2" tall by 1-1/2 inch wide. Tip-to-tip measurement is 2-13/16". Flat head matching wood screws are included. Hinge is shown in polished brass finish. To view other finishes click on link below. Finishes: Polished Brass Antique Copper Satin Nickel Polished Nickel Oil Rubbed Bronze
Description
Hinge is made of steel base material. Decorative finial tips. Size is 2" tall by 1-1/2 inch wide. Tip-to-tip measurement is 2-13/16". Flat head matching wood screws are included. Hinge is shown in polished brass finish. To view other finishes click on link below. Finishes: Polished Brass Antique Copper Satin Nickel Polished Nickel Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
2
San Diego, CA, USA
2" Finial Tipped Hinge, Steel
816985
2" Finial Tipped Hinge, Steel 816985
Hinge is made of steel base material. Decorative finial tips. Size is 2" tall by 1-1/2 inch wide. Tip-to-tip measurement is 2-13/16". Flat head matching wood screws are included. Hinge is shown in polished brass finish. To view other finishes click on link below. Finishes: Polished Brass Antique Copper Satin Nickel Polished Nickel Oil Rubbed Bronze
  • Hinge is made of steel base material.
  • Decorative finial tips.
  • Size is 2" tall by 1-1/2 inch wide.
  • Tip-to-tip measurement is 2-13/16".
  • Flat head matching wood screws are included.
  • Hinge is shown in polished brass finish. To view other finishes click on link below.

Finishes:

  • Polished Brass
  • Antique Copper
  • Satin Nickel
  • Polished Nickel
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816985
Product Name 2" Finial Tipped Hinge, Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7027844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 1.18 inch (30 mm)
Length 2.13 inch (54 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXS-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Glass Filled Nylon, Black - 96-10-420-11 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Glass Filled Nylon
View Details
2 suppliers
DAMPER HINGE - HG-JHM11-1WT - HG-JHM11-1WT - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details