HardwareSource, Inc. Secretary Desk Hinge 816562

Description
For secretary type desks. Hinge opens desk top to horizontal position. After installed, desk top will close to about 45 degrees (or 135 degrees from horizontal). Overall length of hinge is 7" in open position. Width of hinge is 3/4". Steel base material. Matching wood screws are included. Finishes: Brass plated
Description
For secretary type desks. Hinge opens desk top to horizontal position. After installed, desk top will close to about 45 degrees (or 135 degrees from horizontal). Overall length of hinge is 7" in open position. Width of hinge is 3/4". Steel base material. Matching wood screws are included. Finishes: Brass plated

Suppliers

Company
Product
Description
Supplier Links
Secretary Desk Hinge - 816562 - HardwareSource, Inc.
San Diego, CA, USA
Secretary Desk Hinge
816562
Secretary Desk Hinge 816562
For secretary type desks. Hinge opens desk top to horizontal position. After installed, desk top will close to about 45 degrees (or 135 degrees from horizontal). Overall length of hinge is 7" in open position. Width of hinge is 3/4". Steel base material. Matching wood screws are included. Finishes: Brass plated
  • For secretary type desks.
  • Hinge opens desk top to horizontal position.
  • After installed, desk top will close to about 45 degrees (or 135 degrees from horizontal).
  • Overall length of hinge is 7" in open position.
  • Width of hinge is 3/4".
  • Steel base material.
  • Matching wood screws are included.

Finishes:

  • Brass plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816562
Product Name Secretary Desk Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXD-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
304 STAINLESS STEEL Concealed Hinge - HGS3D-S160SH - HGS3D-S160SH - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 1.31 inch (33.34 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details