HardwareSource, Inc. Surface Mounted Hinges, Ornamental, 3/8" Offs.. 816150

Description
Surface Mounted Hinges, Ornamental, 3/8" Offset #3 Hinge is meant to be surface mounted. Hinge measures 1-3/4" tall by 1-7/8" wide (as shown in photo). For 3/8" offset doors. Made from solid brass base material. Oval head wood screws (#5 x 5/8") are included. Finishes: Polished Brass Nickel Plated
Description
Surface Mounted Hinges, Ornamental, 3/8" Offset #3 Hinge is meant to be surface mounted. Hinge measures 1-3/4" tall by 1-7/8" wide (as shown in photo). For 3/8" offset doors. Made from solid brass base material. Oval head wood screws (#5 x 5/8") are included. Finishes: Polished Brass Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Surface Mounted Hinges, Ornamental, 3/8
San Diego, CA, USA
Surface Mounted Hinges, Ornamental, 3/8" Offs..
816150
Surface Mounted Hinges, Ornamental, 3/8" Offs.. 816150
Surface Mounted Hinges, Ornamental, 3/8" Offset #3 Hinge is meant to be surface mounted. Hinge measures 1-3/4" tall by 1-7/8" wide (as shown in photo). For 3/8" offset doors. Made from solid brass base material. Oval head wood screws (#5 x 5/8") are included. Finishes: Polished Brass Nickel Plated

Surface Mounted Hinges, Ornamental, 3/8" Offset #3

  • Hinge is meant to be surface mounted.
  • Hinge measures 1-3/4" tall by 1-7/8" wide (as shown in photo).
  • For 3/8" offset doors.
  • Made from solid brass base material.
  • Oval head wood screws (#5 x 5/8") are included.

Finishes:

  • Polished Brass
  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816150
Product Name Surface Mounted Hinges, Ornamental, 3/8" Offs..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0787 inch (2 mm)
Length 3.21 inch (81.5 mm)
View Details
Double End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXD-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-52 - bisco industries
Specs
Hinge Type Concealed
View Details
TABLETOP PIANO HINGE - HG-MH1100S - HG-MH1100S - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details