HardwareSource, Inc. Surface Mounted Hinges, 3/8" Offset, Solid Brass 816146

Description
Hinge is known as a fold over" hinge. Hinge mounts on the face of the cabinet door and the face of the cabinet frame. Decorative style, free swinging. Made from solid brass base material. Oval head wood screws (#5 x 1/2") are included. Finishes: Polished Brass Nickel Plated
Description
Hinge is known as a fold over" hinge. Hinge mounts on the face of the cabinet door and the face of the cabinet frame. Decorative style, free swinging. Made from solid brass base material. Oval head wood screws (#5 x 1/2") are included. Finishes: Polished Brass Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Surface Mounted Hinges, 3/8
San Diego, CA, USA
Surface Mounted Hinges, 3/8" Offset, Solid Brass
816146
Surface Mounted Hinges, 3/8" Offset, Solid Brass 816146
Hinge is known as a fold over" hinge. Hinge mounts on the face of the cabinet door and the face of the cabinet frame. Decorative style, free swinging. Made from solid brass base material. Oval head wood screws (#5 x 1/2") are included. Finishes: Polished Brass Nickel Plated
  • Hinge is known as a fold over" hinge.
  • Hinge mounts on the face of the cabinet door and the face of the cabinet frame.
  • Decorative style, free swinging.
  • Made from solid brass base material.
  • Oval head wood screws (#5 x 1/2") are included.

Finishes:

  • Polished Brass
  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816146
Product Name Surface Mounted Hinges, 3/8" Offset, Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.8661 inch (22 mm)
Length 3.27 inch (83 mm)
View Details
Double End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXD-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 2.3 N-m , Reverse Torque 2.3 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-220-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
COMBINATION HINGE - HG-VH8-D3/WT - HG-VH8-D3/WT - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details