HardwareSource, Inc. 3/8 Inch Offset, Solid Brass 816130

Description
Hinge mounts on the face of the cabinet door and the face of the cabinet frame. Hinge is free swinging (non self-closing). Made from solid brass base material. Hinge measures approximately 1-1/2" high by 2-1/8" wide (as shown in photo). Oval head wood screws (#5 x 5/8") are included. Finishes: Polished Brass Nickel Plated
Description
Hinge mounts on the face of the cabinet door and the face of the cabinet frame. Hinge is free swinging (non self-closing). Made from solid brass base material. Hinge measures approximately 1-1/2" high by 2-1/8" wide (as shown in photo). Oval head wood screws (#5 x 5/8") are included. Finishes: Polished Brass Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
3/8 Inch Offset, Solid Brass - 816130 - HardwareSource, Inc.
San Diego, CA, USA
3/8 Inch Offset, Solid Brass
816130
3/8 Inch Offset, Solid Brass 816130
Hinge mounts on the face of the cabinet door and the face of the cabinet frame. Hinge is free swinging (non self-closing). Made from solid brass base material. Hinge measures approximately 1-1/2" high by 2-1/8" wide (as shown in photo). Oval head wood screws (#5 x 5/8") are included. Finishes: Polished Brass Nickel Plated
  • Hinge mounts on the face of the cabinet door and the face of the cabinet frame.
  • Hinge is free swinging (non self-closing).
  • Made from solid brass base material.
  • Hinge measures approximately 1-1/2" high by 2-1/8" wide (as shown in photo).
  • Oval head wood screws (#5 x 5/8") are included.

Finishes:

  • Polished Brass
  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816130
Product Name 3/8 Inch Offset, Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 40.16 inch (1020 mm)
View Details
Double End Flexi-Hinge, Max. Load of 566.3lbs Compression & 809lbs Tension - S99FXD-100020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-151 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - LSA-40 - LSA-40 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details