HardwareSource, Inc. 3/8 Inch Offset, 5 Knuckle, Solid Brass 816128

Description
Hinge mounts on face of the cabinet door and the face of the cabinet frame. Hinge is free swinging (non self-closing). Made from solid brass base material. Features 5-knuckle design. Hinge measures approximately 1-5/8" high by 2-1/8" wide (as shown in photo). Oval head wood screws (#5 x1/2") are included. Finishes: Polished Brass Nickel Plated
Description
Hinge mounts on face of the cabinet door and the face of the cabinet frame. Hinge is free swinging (non self-closing). Made from solid brass base material. Features 5-knuckle design. Hinge measures approximately 1-5/8" high by 2-1/8" wide (as shown in photo). Oval head wood screws (#5 x1/2") are included. Finishes: Polished Brass Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
3/8 Inch Offset, 5 Knuckle, Solid Brass - 816128 - HardwareSource, Inc.
San Diego, CA, USA
3/8 Inch Offset, 5 Knuckle, Solid Brass
816128
3/8 Inch Offset, 5 Knuckle, Solid Brass 816128
Hinge mounts on face of the cabinet door and the face of the cabinet frame. Hinge is free swinging (non self-closing). Made from solid brass base material. Features 5-knuckle design. Hinge measures approximately 1-5/8" high by 2-1/8" wide (as shown in photo). Oval head wood screws (#5 x1/2") are included. Finishes: Polished Brass Nickel Plated
  • Hinge mounts on face of the cabinet door and the face of the cabinet frame.
  • Hinge is free swinging (non self-closing).
  • Made from solid brass base material.
  • Features 5-knuckle design.
  • Hinge measures approximately 1-5/8" high by 2-1/8" wide (as shown in photo).
  • Oval head wood screws (#5 x1/2") are included.

Finishes:

  • Polished Brass
  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 816128
Product Name 3/8 Inch Offset, 5 Knuckle, Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXD-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-130-SS-R - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
GLASS DOOR HINGE - GH-450/SN - GH-450/SN - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 3
View Details