HardwareSource, Inc. Restoration Cup Pull, Satin Nickel 814694

Description
Value priced cabinet cup pull. Beautiful Satin Nickel finish. Pull measures 4-1/8" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3-5/8". Made from solid brass base material. Wood screws are included.
Description
Value priced cabinet cup pull. Beautiful Satin Nickel finish. Pull measures 4-1/8" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3-5/8". Made from solid brass base material. Wood screws are included.

Suppliers

Company
Product
Description
Supplier Links
Restoration Cup Pull, Satin Nickel - 814694 - HardwareSource, Inc.
San Diego, CA, USA
Restoration Cup Pull, Satin Nickel
814694
Restoration Cup Pull, Satin Nickel 814694
Value priced cabinet cup pull. Beautiful Satin Nickel finish. Pull measures 4-1/8" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3-5/8". Made from solid brass base material. Wood screws are included.
  • Value priced cabinet cup pull.
  • Beautiful Satin Nickel finish.
  • Pull measures 4-1/8" in overall length
  • Pull projection is 3/4".
  • Screw hole center-to-center distance is 3-5/8".
  • Made from solid brass base material.
  • Wood screws are included.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814694
Product Name Restoration Cup Pull, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 78.74 inch (2000 mm)
View Details
Single End Flexi-Hinge, Max. Load of 0.95lb Compression & 3.8lbs Tension - S99FXS-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge, 80°, Stainless Steel Detent Tube, Natural, Black - C6-222 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
BUTT HINGE - KHA-90C - KHA-90C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details