HardwareSource, Inc. Restoration Cup Pull, Polished Chrome 814692

Description
Value priced cabinet cup pull. Beautiful Polished Chrome finish. Pull measures 4-1/8" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3-5/8". Made from solid brass base material. Wood screws are included.
Description
Value priced cabinet cup pull. Beautiful Polished Chrome finish. Pull measures 4-1/8" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3-5/8". Made from solid brass base material. Wood screws are included.

Suppliers

Company
Product
Description
Supplier Links
Restoration Cup Pull, Polished Chrome - 814692 - HardwareSource, Inc.
San Diego, CA, USA
Restoration Cup Pull, Polished Chrome
814692
Restoration Cup Pull, Polished Chrome 814692
Value priced cabinet cup pull. Beautiful Polished Chrome finish. Pull measures 4-1/8" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3-5/8". Made from solid brass base material. Wood screws are included.
  • Value priced cabinet cup pull.
  • Beautiful Polished Chrome finish.
  • Pull measures 4-1/8" in overall length
  • Pull projection is 3/4".
  • Screw hole center-to-center distance is 3-5/8".
  • Made from solid brass base material.
  • Wood screws are included.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814692
Product Name Restoration Cup Pull, Polished Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details
Double End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXD-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-601 - bisco industries
Specs
Hinge Type Concealed
View Details
CONCEALED HINGE - H160-34/18 - H160-34/18 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details