HardwareSource, Inc. Restoration Cup Pull, Oil Rubbed Bronze 814690

Description
Value priced cabinet cup pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-1/8" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3-5/8". Made from solid brass base material. Wood screws are included.
Description
Value priced cabinet cup pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-1/8" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3-5/8". Made from solid brass base material. Wood screws are included.

Suppliers

Company
Product
Description
Supplier Links
Restoration Cup Pull, Oil Rubbed Bronze - 814690 - HardwareSource, Inc.
San Diego, CA, USA
Restoration Cup Pull, Oil Rubbed Bronze
814690
Restoration Cup Pull, Oil Rubbed Bronze 814690
Value priced cabinet cup pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-1/8" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3-5/8". Made from solid brass base material. Wood screws are included.
  • Value priced cabinet cup pull.
  • Beautiful Oil Rubbed Bronze finish.
  • Pull measures 4-1/8" in overall length
  • Pull projection is 3/4".
  • Screw hole center-to-center distance is 3-5/8".
  • Made from solid brass base material.
  • Wood screws are included.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814690
Product Name Restoration Cup Pull, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 80.32 inch (2040 mm)
View Details
Single End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXS-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
COMBINATION HINGE - HG-VH8-N/BL - HG-VH8-N/BL - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details