HardwareSource, Inc. Large Spoon Foot Pull, White 814688

Description
Value priced cabinet pull. Beautiful glossy White finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful glossy White finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Large Spoon Foot Pull, White - 814688 - HardwareSource, Inc.
San Diego, CA, USA
Large Spoon Foot Pull, White
814688
Large Spoon Foot Pull, White 814688
Value priced cabinet pull. Beautiful glossy White finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful glossy White finish.
  • Pull measures 5-1/8" in overall length
  • Pull projection is 1".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814688
Product Name Large Spoon Foot Pull, White
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7087 inch (18 mm)
Length 1.89 inch (48 mm)
View Details
Single End Flexi-Hinge, Max. Load of 0.95lb Compression & 3.8lbs Tension - S99FXS-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Stainless Steel, Passivated - 96-04-S1WL - Southco
Specs
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers
BUTT HINGE - KHA-90C - KHA-90C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details