HardwareSource, Inc. Large Spoon Foot Pull, Satin Nickel 814686

Description
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Large Spoon Foot Pull, Satin Nickel - 814686 - HardwareSource, Inc.
San Diego, CA, USA
Large Spoon Foot Pull, Satin Nickel
814686
Large Spoon Foot Pull, Satin Nickel 814686
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Satin Nickel finish.
  • Pull measures 5-1/8" in overall length
  • Pull projection is 1".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814686
Product Name Large Spoon Foot Pull, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Camlocks - 2585266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Key Lock
View Details
Plastic Cam Levers External Thread - 40239 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details