HardwareSource, Inc. Large Spoon Foot Pull, Polished Chrome 814684

Description
Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Large Spoon Foot Pull, Polished Chrome - 814684 - HardwareSource, Inc.
San Diego, CA, USA
Large Spoon Foot Pull, Polished Chrome
814684
Large Spoon Foot Pull, Polished Chrome 814684
Value priced cabinet pull. Beautiful Polished Chrome finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Polished Chrome finish.
  • Pull measures 5-1/8" in overall length
  • Pull projection is 1".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814684
Product Name Large Spoon Foot Pull, Polished Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Broom Handles & Mop Handles - 2874407 - RS Components, Ltd.
Specs
Handle Type Brush
Colors / Finishes Available Natural
Material Description Wood
View Details
Aluminum Revolving and Solid Handles - 21913 - Jergens, Inc.
Specs
Colors / Finishes Available Black
Handle Material Metal
Material Description 2024 Aluminum
View Details
6.4375
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details