HardwareSource, Inc. Strap Pull, Satin Nickel 814676

Description
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Strap Pull, Satin Nickel - 814676 - HardwareSource, Inc.
San Diego, CA, USA
Strap Pull, Satin Nickel
814676
Strap Pull, Satin Nickel 814676
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Satin Nickel finish.
  • Pull measures 4-1/8" in overall length
  • Pull projection is 1".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814676
Product Name Strap Pull, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Camlocks - 1929650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Key Lock
Material Description Stainless steel
View Details
Cam Levers Adjustable External Thread - 40144 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details