Jergens, Inc. Plastic Heavy Duty Adjustable Handles by ELESA® 32406

Description
For adjustable clamping or tightening controls when the operating angle is limited. To adjust during the locking operation, lift the lever in order to disengage the teeth from the locking element and change lever position. The return spring automatically engages the teeth again. Material: Glass-Fibre Reinforced Technopolymer Lever Body Finish: Black Matte Locking Element: Black, Glass-Fibre Reinforced Technopolymer Insert Options: Steel Stud With Cup Point or Steel Insert Note: Resistant to Solvents, Oils, Greases, and other Chemical Agents
Request a Quote Datasheet
Description
For adjustable clamping or tightening controls when the operating angle is limited. To adjust during the locking operation, lift the lever in order to disengage the teeth from the locking element and change lever position. The return spring automatically engages the teeth again. Material: Glass-Fibre Reinforced Technopolymer Lever Body Finish: Black Matte Locking Element: Black, Glass-Fibre Reinforced Technopolymer Insert Options: Steel Stud With Cup Point or Steel Insert Note: Resistant to Solvents, Oils, Greases, and other Chemical Agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Heavy Duty Adjustable Handles by ELESA® - 32406 - Jergens, Inc.
Cleveland, OH, United States
Plastic Heavy Duty Adjustable Handles by ELESA®
32406
Plastic Heavy Duty Adjustable Handles by ELESA® 32406
For adjustable clamping or tightening controls when the operating angle is limited. To adjust during the locking operation, lift the lever in order to disengage the teeth from the locking element and change lever position. The return spring automatically engages the teeth again. Material: Glass-Fibre Reinforced Technopolymer Lever Body Finish: Black Matte Locking Element: Black, Glass-Fibre Reinforced Technopolymer Insert Options: Steel Stud With Cup Point or Steel Insert Note: Resistant to Solvents, Oils, Greases, and other Chemical Agents

For adjustable clamping or tightening controls when the operating angle is limited. To adjust during the locking operation, lift the lever in order to disengage the teeth from the locking element and change lever position. The return spring automatically engages the teeth again.

  • Material: Glass-Fibre Reinforced Technopolymer Lever Body
  • Finish: Black Matte
  • Locking Element: Black, Glass-Fibre Reinforced Technopolymer
  • Insert Options: Steel Stud With Cup Point or Steel Insert

Note:

  • Resistant to Solvents, Oils, Greases, and other Chemical Agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 32406
Product Name Plastic Heavy Duty Adjustable Handles by ELESA®
Handle Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic Style Steel Handles - 22052 - Jergens, Inc.
Specs
Handle Material Metal
Material Description Steel
Screw Thread Specifications M10
View Details
Steel Solid and Revolving Balanced Crank Handles - 11402 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Bright Chrome
Handle Material Metal
View Details
Cam Levers External Thread - 40040 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Plastic Button Head Adjustable Handles with Stud by ELESA® - 34377 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details