HardwareSource, Inc. Strap Pull, Oil Rubbed Bronze 814670

Description
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Strap Pull, Oil Rubbed Bronze - 814670 - HardwareSource, Inc.
San Diego, CA, USA
Strap Pull, Oil Rubbed Bronze
814670
Strap Pull, Oil Rubbed Bronze 814670
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Oil Rubbed Bronze finish.
  • Pull measures 4-1/8" in overall length
  • Pull projection is 1".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814670
Product Name Strap Pull, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Camlocks - 1959650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Key Lock
View Details
Plastic Ergostyle® Adjustable Handles with Stud by ELESA® - 34429 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Body - Gray/Black Matte - Push Button - Orange
Handle Material Plastic
View Details
4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details