HardwareSource, Inc. Strap Pull, Antique Brass 814668

Description
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Strap Pull, Antique Brass - 814668 - HardwareSource, Inc.
San Diego, CA, USA
Strap Pull, Antique Brass
814668
Strap Pull, Antique Brass 814668
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Antique Brass finish.
  • Pull measures 4-1/8" in overall length
  • Pull projection is 1".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814668
Product Name Strap Pull, Antique Brass
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 237615 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Aluminium
Height 2.24 inches (57 mm)
View Details
Aluminum Revolving and Solid Handles - 21951 - Jergens, Inc.
Specs
Colors / Finishes Available Clear
Handle Material Metal
Material Description 2024 Aluminum
View Details
4.5625
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.5 inches (38.1 mm)
View Details