HardwareSource, Inc. Tapered Cabinet Pull, Satin Nickel 814666

Description
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Tapered Cabinet Pull, Satin Nickel - 814666 - HardwareSource, Inc.
San Diego, CA, USA
Tapered Cabinet Pull, Satin Nickel
814666
Tapered Cabinet Pull, Satin Nickel 814666
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Oil Rubbed Bronze finish.
  • Pull measures 3-3/4" in overall length
  • Pull projection is 1-1/16".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814666
Product Name Tapered Cabinet Pull, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2845483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.8071 inch (20.5 mm)
Length 4.96 inch (126 mm)
View Details
Double End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXD-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-VA-6A-24 - bisco industries
Specs
Hinge Type Concealed; Lift-Off Hinge
Leaf Material Stainless Steel; 316 Stainless Steel
View Details
BUTT HINGE (W/BUSHING) - D-S-76A - D-S-76A - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details