HardwareSource, Inc. Tapered Cabinet Pull, Satin Nickel 814666

Description
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Tapered Cabinet Pull, Satin Nickel - 814666 - HardwareSource, Inc.
San Diego, CA, USA
Tapered Cabinet Pull, Satin Nickel
814666
Tapered Cabinet Pull, Satin Nickel 814666
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/4" in overall length Pull projection is 1-1/16". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Oil Rubbed Bronze finish.
  • Pull measures 3-3/4" in overall length
  • Pull projection is 1-1/16".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814666
Product Name Tapered Cabinet Pull, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Broom Handles & Mop Handles - 2769632 - RS Components, Ltd.
Specs
Colors / Finishes Available Blue
Material Description Aluminium
View Details
Plastic Cam Levers Adjustable External Thread - 40273 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
View Details