HardwareSource, Inc. Colonial Pull, Large, Satin Nickel 814656

Description
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Colonial Pull, Large, Satin Nickel - 814656 - HardwareSource, Inc.
San Diego, CA, USA
Colonial Pull, Large, Satin Nickel
814656
Colonial Pull, Large, Satin Nickel 814656
Value priced cabinet pull. Beautiful Satin Nickel finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Satin Nickel finish.
  • Pull measures 4-7/16" in overall length.
  • Pull projection is 1-1/8".
  • Screw hole center-to-center distance is 4".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814656
Product Name Colonial Pull, Large, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 687499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.24 inch (57 mm)
View Details
Single End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXS-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
LIFT ASSIST HINGE, UNDER MOUNT - HG-PA210-9 - HG-PA210-9 - Sugatsune America, Inc.
Specs
Length 8.12 inch (206 mm)
Hole Type Round
Number of Holes 12
View Details