HardwareSource, Inc. Colonial Pull, Large, Polished Brass 814652

Description
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Colonial Pull, Large, Polished Brass - 814652 - HardwareSource, Inc.
San Diego, CA, USA
Colonial Pull, Large, Polished Brass
814652
Colonial Pull, Large, Polished Brass 814652
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Polished Brass finish.
  • Pull measures 4-7/16" in overall length.
  • Pull projection is 1-1/8".
  • Screw hole center-to-center distance is 4".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814652
Product Name Colonial Pull, Large, Polished Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6890 inch (17.5 mm)
Length 2.52 inch (64 mm)
View Details
Double End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXD-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-321-11 - bisco industries
Specs
Hinge Type Concealed
View Details
MULTI ANGLE LOCKING HINGE WITHOUT LEVER - HG-MA95BF-L - HG-MA95BF-L - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details