HardwareSource, Inc. Colonial Pull, Large, Polished Brass 814652

Description
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Colonial Pull, Large, Polished Brass - 814652 - HardwareSource, Inc.
San Diego, CA, USA
Colonial Pull, Large, Polished Brass
814652
Colonial Pull, Large, Polished Brass 814652
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Polished Brass finish.
  • Pull measures 4-7/16" in overall length.
  • Pull projection is 1-1/8".
  • Screw hole center-to-center distance is 4".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814652
Product Name Colonial Pull, Large, Polished Brass
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 199083 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Aluminium
Height 2.24 inches (57 mm)
View Details
Plastic Revolving Handles with Steel Through Shank by ELESA® - 33601 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Handle Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details
6
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details