HardwareSource, Inc. Colonial Pull, Large, Oil Rubbed Bronze 814650

Description
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Colonial Pull, Large, Oil Rubbed Bronze - 814650 - HardwareSource, Inc.
San Diego, CA, USA
Colonial Pull, Large, Oil Rubbed Bronze
814650
Colonial Pull, Large, Oil Rubbed Bronze 814650
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Oil Rubbed Bronze finish.
  • Pull measures 4-7/16" in overall length.
  • Pull projection is 1-1/8".
  • Screw hole center-to-center distance is 4".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814650
Product Name Colonial Pull, Large, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Forged Crank Handles - 20503 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Mill
Handle Material Metal
View Details
Steel Equipment Handle - MH11 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Chrome Plated Finish
Handle Material Metal
View Details
4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.88 inches (47.62 mm)
View Details