HardwareSource, Inc. Colonial Pull, Large, Antique Brass 814648

Description
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Colonial Pull, Large, Antique Brass - 814648 - HardwareSource, Inc.
San Diego, CA, USA
Colonial Pull, Large, Antique Brass
814648
Colonial Pull, Large, Antique Brass 814648
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 4-7/16" in overall length. Pull projection is 1-1/8". Screw hole center-to-center distance is 4". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Antique Brass finish.
  • Pull measures 4-7/16" in overall length.
  • Pull projection is 1-1/8".
  • Screw hole center-to-center distance is 4".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814648
Product Name Colonial Pull, Large, Antique Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0236 inch (0.6000 mm)
Length 39.37 inch (1000 mm)
View Details
Double End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXD-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-611 - bisco industries
Specs
Hinge Type Concealed
View Details
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NL4020 - AS-HG-AL-NL4020 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details