HardwareSource, Inc. Traditional Glass Knob, Large, Oil Rubbed Bronze 814642

Description
Value priced cabinet knob. Beautiful Glass with Oil Rubbed Bronze base. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Base made from of zinc. Knob is Glass. Finish Oil Rubbed Bonze
Description
Value priced cabinet knob. Beautiful Glass with Oil Rubbed Bronze base. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Base made from of zinc. Knob is Glass. Finish Oil Rubbed Bonze

Suppliers

Company
Product
Description
Supplier Links
Traditional Glass Knob, Large, Oil Rubbed Bronze - 814642 - HardwareSource, Inc.
San Diego, CA, USA
Traditional Glass Knob, Large, Oil Rubbed Bronze
814642
Traditional Glass Knob, Large, Oil Rubbed Bronze 814642
Value priced cabinet knob. Beautiful Glass with Oil Rubbed Bronze base. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Base made from of zinc. Knob is Glass. Finish Oil Rubbed Bonze
  • Value priced cabinet knob.
  • Beautiful Glass with Oil Rubbed Bronze base.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-1/8".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Base made from of zinc. Knob is Glass.

Finish

  • Oil Rubbed Bonze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Knobs (industrial)
Product Number 814642
Product Name Traditional Glass Knob, Large, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Single Bar Instrumentation Knob, Black - 8573 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Clamping Knobs - 7027759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type 4-arm
Colors / Finishes Available Black
Material Description Polypropylene
View Details
Point Knob, M4 Thread, Zinc Alloy, Diamond Brass - MP-06-140-40 - Southco
Specs
Colors / Finishes Available PVD
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers