HardwareSource, Inc. Traditional Glass Knob, Satin Nickel 814640

Description
Value priced cabinet knob. Beautiful Glass with Satin Nickel finished base. Knob measures 1" in diameter. Knob projection is 15/16". Plated steel screw is included (1" long with 8-32 thread). Base made from of zinc. Knob is Glass. Finish Satin Nickel
Description
Value priced cabinet knob. Beautiful Glass with Satin Nickel finished base. Knob measures 1" in diameter. Knob projection is 15/16". Plated steel screw is included (1" long with 8-32 thread). Base made from of zinc. Knob is Glass. Finish Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Traditional Glass Knob, Satin Nickel - 814640 - HardwareSource, Inc.
San Diego, CA, USA
Traditional Glass Knob, Satin Nickel
814640
Traditional Glass Knob, Satin Nickel 814640
Value priced cabinet knob. Beautiful Glass with Satin Nickel finished base. Knob measures 1" in diameter. Knob projection is 15/16". Plated steel screw is included (1" long with 8-32 thread). Base made from of zinc. Knob is Glass. Finish Satin Nickel
  • Value priced cabinet knob.
  • Beautiful Glass with Satin Nickel finished base.
  • Knob measures 1" in diameter.
  • Knob projection is 15/16".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Base made from of zinc. Knob is Glass.

Finish

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814640
Product Name Traditional Glass Knob, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
Double End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXD-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Hinges - 687477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Torque Hinges - E6-10-206-50 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details