HardwareSource, Inc. Large Finger Pull, Polished Chrome 814632

Description
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Polished Chrome
Description
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Large Finger Pull, Polished Chrome - 814632 - HardwareSource, Inc.
San Diego, CA, USA
Large Finger Pull, Polished Chrome
814632
Large Finger Pull, Polished Chrome 814632
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Polished Chrome
  • Value priced cabinet knob.
  • Beautiful Polished Chrome finish.
  • Knob measures 1" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from a steel base material.

Finish

  • Polished Chrome
Supplier's Site
Large Finger Pull, Polished Chrome - 814632 - HardwareSource, Inc.
San Diego, CA, USA
Large Finger Pull, Polished Chrome
814632
Large Finger Pull, Polished Chrome 814632
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Polished Chrome
  • Value priced cabinet knob.
  • Beautiful Polished Chrome finish.
  • Knob measures 1" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from a steel base material.

Finish

  • Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814632
Product Name Large Finger Pull, Polished Chrome
Unlock Full Specs
to access all available technical data