HardwareSource, Inc. Modern Disc Knob, Oil Rubbed Bronze 814624

Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Oil Rubbed Bonze
Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Oil Rubbed Bonze

Suppliers

Company
Product
Description
Supplier Links
Modern Disc Knob, Oil Rubbed Bronze - 814624 - HardwareSource, Inc.
San Diego, CA, USA
Modern Disc Knob, Oil Rubbed Bronze
814624
Modern Disc Knob, Oil Rubbed Bronze 814624
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Oil Rubbed Bonze
  • Value priced cabinet knob.
  • Beautiful Oil Rubbed Bronze finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from a steel base material.

Finish

  • Oil Rubbed Bonze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814624
Product Name Modern Disc Knob, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXD-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-7060-R - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
DETENT HINGE (WITH DAMPER CW) - HG-CSH63BM - HG-CSH63BM - Sugatsune America, Inc.
Specs
Length 0.9375 inch (23.81 mm)
Hole Type Round
Number of Holes 6
View Details