HardwareSource, Inc. Modern Disc Knob, Oil Rubbed Bronze 814624

Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Oil Rubbed Bonze
Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Oil Rubbed Bonze

Suppliers

Company
Product
Description
Supplier Links
Modern Disc Knob, Oil Rubbed Bronze - 814624 - HardwareSource, Inc.
San Diego, CA, USA
Modern Disc Knob, Oil Rubbed Bronze
814624
Modern Disc Knob, Oil Rubbed Bronze 814624
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from a steel base material. Finish Oil Rubbed Bonze
  • Value priced cabinet knob.
  • Beautiful Oil Rubbed Bronze finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from a steel base material.

Finish

  • Oil Rubbed Bonze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Knobs (industrial)
Product Number 814624
Product Name Modern Disc Knob, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8554 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Clamping Knobs - 237508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Wing
Colors / Finishes Available Silver
Material Description Stainless steel
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Polished Chrome Finish - MP-06-100-10 - Southco
Specs
Knob Type Push/Pull
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers