HardwareSource, Inc. Concentric Ring Top Round Cabinet Knob, Antiq.. 814608

Description
Concentric Ring Top Round Cabinet Knob, Antique Brass Value priced cabinet knob. Beautiful Antique Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Antique Brass
Description
Concentric Ring Top Round Cabinet Knob, Antique Brass Value priced cabinet knob. Beautiful Antique Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Antique Brass

Suppliers

Company
Product
Description
Supplier Links
Concentric Ring Top Round Cabinet Knob, Antiq.. - 814608 - HardwareSource, Inc.
San Diego, CA, USA
Concentric Ring Top Round Cabinet Knob, Antiq..
814608
Concentric Ring Top Round Cabinet Knob, Antiq.. 814608
Concentric Ring Top Round Cabinet Knob, Antique Brass Value priced cabinet knob. Beautiful Antique Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Antique Brass

Concentric Ring Top Round Cabinet Knob, Antique Brass

  • Value priced cabinet knob.
  • Beautiful Antique Brass finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-3/16".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Antique Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Knobs (industrial)
Product Number 814608
Product Name Concentric Ring Top Round Cabinet Knob, Antiq..
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Security Lobe Knob - STK-LK - Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Black Matte
Features Key Lock
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Satin Nickel - MP-06-100-60 - Southco
Specs
Knob Type Push/Pull
Colors / Finishes Available Nickel Plated
Knob Material Metal
View Details
2 suppliers
ALUMINUM KNOB (BLACK) - A-862-BL - A-862-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1 inches (25.4 mm)
Height 0.9843 inches (25 mm)
View Details
Clamping Knobs - 2845449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Colors / Finishes Available Black
Knob Material Plastic
View Details