HardwareSource, Inc. Concentric Ring Top Round Cabinet Knob, Antiq.. 814608

Description
Concentric Ring Top Round Cabinet Knob, Antique Brass Value priced cabinet knob. Beautiful Antique Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Antique Brass
Description
Concentric Ring Top Round Cabinet Knob, Antique Brass Value priced cabinet knob. Beautiful Antique Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Antique Brass

Suppliers

Company
Product
Description
Supplier Links
Concentric Ring Top Round Cabinet Knob, Antiq.. - 814608 - HardwareSource, Inc.
San Diego, CA, USA
Concentric Ring Top Round Cabinet Knob, Antiq..
814608
Concentric Ring Top Round Cabinet Knob, Antiq.. 814608
Concentric Ring Top Round Cabinet Knob, Antique Brass Value priced cabinet knob. Beautiful Antique Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-3/16". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Antique Brass

Concentric Ring Top Round Cabinet Knob, Antique Brass

  • Value priced cabinet knob.
  • Beautiful Antique Brass finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-3/16".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Antique Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814608
Product Name Concentric Ring Top Round Cabinet Knob, Antiq..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2845484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.6890 inch (17.5 mm)
Length 4.96 inch (126 mm)
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10-208-33 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
HEAVY DUTY CONCEALED HINGE (INSET, BLACK NICKEL) - J95-24/0T-BN - J95-24/0T-BN - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 4.12 inch (105 mm)
Hole Type Round
View Details