HardwareSource, Inc. Small Finger Pull, Satin Nickel 814606

Description
Value priced cabinet knob. Beautiful Satin NIckel finish. Knob measures 3/4" diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel
Description
Value priced cabinet knob. Beautiful Satin NIckel finish. Knob measures 3/4" diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Small Finger Pull, Satin Nickel - 814606 - HardwareSource, Inc.
San Diego, CA, USA
Small Finger Pull, Satin Nickel
814606
Small Finger Pull, Satin Nickel 814606
Value priced cabinet knob. Beautiful Satin NIckel finish. Knob measures 3/4" diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel
  • Value priced cabinet knob.
  • Beautiful Satin NIckel finish.
  • Knob measures 3/4" diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814606
Product Name Small Finger Pull, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 9.45 inch (240 mm)
View Details
Double End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXD-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 2.7 N-m , Reverse Torque 1.6 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-224F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
BI-DIRECTIONAL ONE-WAY TORQUE HINGE - HG-TQW8080 - HG-TQW8080 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.69 inch (68.26 mm)
Hole Type Round
View Details