HardwareSource, Inc. Ellipse Knob, Polished Chrome 814598

Description
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-1/2" x 7/8". Knob projection is 3/4". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Chrome
Description
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-1/2" x 7/8". Knob projection is 3/4". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Ellipse Knob, Polished Chrome - 814598 - HardwareSource, Inc.
San Diego, CA, USA
Ellipse Knob, Polished Chrome
814598
Ellipse Knob, Polished Chrome 814598
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-1/2" x 7/8". Knob projection is 3/4". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Chrome
  • Value priced cabinet knob.
  • Beautiful Polished Chrome finish.
  • Knob measures 1-1/2" x 7/8".
  • Knob projection is 3/4".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Knobs (industrial)
Product Number 814598
Product Name Ellipse Knob, Polished Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Oval Tapered Knob - OG - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Glossy Finish, Black / Red / White
Knob Material Plastic
Material Description Knob: Phenolic Plastic, Polyamide; Insert: Polyamide
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Polished Chrome Finish - MP-06-100-10 - Southco
Specs
Knob Type Push/Pull
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
Clamping Knobs - 1443630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Ball; Ball
Colors / Finishes Available Silver
Material Description 304 Stainless Steel
View Details