HardwareSource, Inc. Ellipse Knob, Polished Chrome 814598

Description
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-1/2" x 7/8". Knob projection is 3/4". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Chrome
Description
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-1/2" x 7/8". Knob projection is 3/4". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Ellipse Knob, Polished Chrome - 814598 - HardwareSource, Inc.
San Diego, CA, USA
Ellipse Knob, Polished Chrome
814598
Ellipse Knob, Polished Chrome 814598
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-1/2" x 7/8". Knob projection is 3/4". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Chrome
  • Value priced cabinet knob.
  • Beautiful Polished Chrome finish.
  • Knob measures 1-1/2" x 7/8".
  • Knob projection is 3/4".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814598
Product Name Ellipse Knob, Polished Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 825809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Barrel
Leaf Thickness 0.5118 inch (13 mm)
Length 2.17 inch (55 mm)
View Details
Single End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXS-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-04-D13NL - bisco industries
Specs
Hinge Type Concealed
View Details
HEAVY DUTY CONCEALED HINGE (HALF OVERLAY) - J95-C24/16T-NI - J95-C24/16T-NI - Sugatsune America, Inc.
Specs
Hinge Type Concealed; Overlay
Length 3.88 inch (98.42 mm)
Hole Type Round
View Details