HardwareSource, Inc. Chalice Knob, Polished Brass 814586

Description
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Brass
Description
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Chalice Knob, Polished Brass - 814586 - HardwareSource, Inc.
San Diego, CA, USA
Chalice Knob, Polished Brass
814586
Chalice Knob, Polished Brass 814586
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Brass
  • Value priced cabinet knob.
  • Beautiful Polished Brass finish.
  • Knob measures 1" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814586
Product Name Chalice Knob, Polished Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Chrome Plated - 96-DHLOM-6048-R-CH - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
QUICK RELEASE HINGE - HG-OTB45R - HG-OTB45R - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details