HardwareSource, Inc. Chalice Knob, Oil Rubbed Bronze 814584

Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze
Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Chalice Knob, Oil Rubbed Bronze - 814584 - HardwareSource, Inc.
San Diego, CA, USA
Chalice Knob, Oil Rubbed Bronze
814584
Chalice Knob, Oil Rubbed Bronze 814584
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze
  • Value priced cabinet knob.
  • Beautiful Oil Rubbed Bronze finish.
  • Knob measures 1" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Knobs (industrial)
Product Number 814584
Product Name Chalice Knob, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 2845379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Knob Material Plastic
Material Description Thermoplastic
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Cast Iron Hand Knobs - 16312 - Jergens, Inc.
Specs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Knob Material Metal
Material Description Class 30 Gray Iron
View Details
1/4-20 Black Acetal Knurled Knob & Cap Screw Ass'y, 1
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Black Acetal
View Details