HardwareSource, Inc. Chalice Knob, Oil Rubbed Bronze 814584

Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze
Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Chalice Knob, Oil Rubbed Bronze - 814584 - HardwareSource, Inc.
San Diego, CA, USA
Chalice Knob, Oil Rubbed Bronze
814584
Chalice Knob, Oil Rubbed Bronze 814584
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze
  • Value priced cabinet knob.
  • Beautiful Oil Rubbed Bronze finish.
  • Knob measures 1" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814584
Product Name Chalice Knob, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9055 inch (23 mm)
Length 2.95 inch (75 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXS-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 4 N-m , Reverse Torque 5.7 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-650R-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
LATERAL OPENING DOOR HINGE 19MM - LIN-X450 - LIN-X450 - Sugatsune America, Inc.
Specs
Length 2.69 inch (68.26 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details