HardwareSource, Inc. Colonial Pull, Satin Nickel 814580

Description
Value priced cabinet pull. Beautiful Satin NIckel finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Satin NIckel finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Colonial Pull, Satin Nickel - 814580 - HardwareSource, Inc.
San Diego, CA, USA
Colonial Pull, Satin Nickel
814580
Colonial Pull, Satin Nickel 814580
Value priced cabinet pull. Beautiful Satin NIckel finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Satin NIckel finish.
  • Pull measures 3-3/8" in overall length
  • Pull projection is 1-1/4".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814580
Product Name Colonial Pull, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 237441 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Aluminium
Height 2.09 inches (53 mm)
View Details
Cam Levers Adjustable External Thread - 40128 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.88 inches (47.62 mm)
View Details