HardwareSource, Inc. Colonial Pull, Oil Rubbed Bronze 814578

Description
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Colonial Pull, Oil Rubbed Bronze - 814578 - HardwareSource, Inc.
San Diego, CA, USA
Colonial Pull, Oil Rubbed Bronze
814578
Colonial Pull, Oil Rubbed Bronze 814578
Value priced cabinet pull. Beautiful Oil Rubbed Bronze finish. Pull measures 3-3/8" in overall length Pull projection is 1-1/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Oil Rubbed Bronze finish.
  • Pull measures 3-3/8" in overall length
  • Pull projection is 1-1/4".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814578
Product Name Colonial Pull, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Handles - 2375781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Carrying Handle
Material Description Steel
Height 1.89 inches (48 mm)
View Details
Plastic Cam Levers External Thread - 40235 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
4.5625
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.5 inches (38.1 mm)
View Details