HardwareSource, Inc. Classic Cupboard Latch, Oil Rubbed Bronze 814570

Description
Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Oil Rubbed Bronze finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from zinc base material. Uses 6 each 5/8" wood screws (included).
Description
Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Oil Rubbed Bronze finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from zinc base material. Uses 6 each 5/8" wood screws (included).

Suppliers

Company
Product
Description
Supplier Links
Classic Cupboard Latch, Oil Rubbed Bronze - 814570 - HardwareSource, Inc.
San Diego, CA, USA
Classic Cupboard Latch, Oil Rubbed Bronze
814570
Classic Cupboard Latch, Oil Rubbed Bronze 814570
Classic old fashioned cupboard latch. Uses spring latch mechanism. Value priced. Beautiful Oil Rubbed Bronze finish. Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike). Projection is 1-1/4". Made from zinc base material. Uses 6 each 5/8" wood screws (included).
  • Classic old fashioned cupboard latch.
  • Uses spring latch mechanism.
  • Value priced.
  • Beautiful Oil Rubbed Bronze finish.
  • Measures 1-3/4" tall by 1-3/4" wide (measurement includes strike).
  • Projection is 1-1/4".
  • Made from zinc base material.
  • Uses 6 each 5/8" wood screws (included).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814570
Product Name Classic Cupboard Latch, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 188859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flap
Leaf Thickness 0.5906 inch (15 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-50-510-50 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
3 suppliers
BUTT HINGE (W/BUSHING) - D-S-76A - D-S-76A - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details